Status: | Unknown |
---|---|
Series: | IHLP-2525CZ-8A Series |
RoHS: | Unknown |
Prices starting from US$0.52
Inductance | 6.8µH |
---|---|
RMS Current (Irms) | 4.4A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 4.4A |
Product Range | IHLP-2525CZ-8A Series |
Power Inductor Case | 6.86mm x 6.47mm x 3mm |
DC Resistance Max | 0.0576ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Automotive Qualification Standard | AEC-Q200 |
IHLP-2525CZ 6.8 UH 20% ER 8A AEC-Q200 Power Inductor | Future Electronics |
Surface Mount Power Inductor, Aec-Q200 Ihlp-2525Ca-8A Series, 6.8 H, 20%, Shielded, 0.0576 Ohm Rohs Compliant: Yes |Vishay IHLP2525CZER6R8M8A | Newark Electronics |
INDUCTOR, 6.8UH, ± 20%, 4.4A, SHIELDED | element14 |
Power Inductor (SMD), 6.8 uH, ± 20%, 4.4 A, Shielded, 4.4 A, 6.47mm x 6.47mm x 3mm | Avnet America |
Power Inductor (SMD), 6.8 uH, � 20%, 4.4 A, Shielded, 4.4 A, 6.47mm x 6.47mm x 3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLP2525CZER6R8M8A?
Additional datasheets, footprints and schematics for IHLP2525CZER6R8M8A are listed on our Part Details page. You can also find images and similar parts to IHLP2525CZER6R8M8A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP2525CZER6R8M8A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP2525CZER6R8M8A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP2525CZER6R8M8A fall under?
The IHLP2525CZER6R8M8A is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLP2525CZER6R8M8A when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP2525CZER6R8M8A you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP2525CZER6R8M8A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHLP2525CZER6R8M8A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for IHLP2525CZER6R8M8A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP2525CZER6R8M8A often in real-time on the comparison pages.
What if I can't find stock of IHLP2525CZER6R8M8A?
You can fill out our help required form which you can use to request a quote for IHLP2525CZER6R8M8A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.