IHLP2525CZER5R6M8A Inductors & Filters by Vishay Intertechnology

INDUCTOR 5.6UH ± 20% 5.3A SHIELDED

Status: Unknown
Series: IHLP-2525CZ-8A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for Farnell
Farnell
from US$1.08
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.51
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.71
-
Buy Now
Logo for element14
element14
from US$0.66
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 5.6µH
RMS Current (Irms) 5.3A
Inductor Construction Shielded
Saturation Current (Isat) 4.8A
Product Range IHLP-2525CZ-8A Series
Power Inductor Case 6.86mm x 6.47mm x 3mm
DC Resistance Max 0.0456ohm
Inductance Tolerance ± 20%
Automotive Qualification Standard AEC-Q200

Alternative Descriptions

Inductor, Shielded, 5.6Uh, 20%, 5.3A | Newark Electronics
Power Inductor (SMD), 5.6 uH, ± 20%, 5.3 A, Shielded, 4.8 A, 6.47mm x 6.47mm x 3mm | Avnet America
INDUCTOR, 5.6UH, ± 20%, 5.3A, SHIELDED | Farnell
Power Inductor (SMD), 5.6 uH, � 20%, 5.3 A, Shielded, 4.8 A, 6.47mm x 6.47mm x 3mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IHLP2525CZER5R6M8A?

Additional datasheets, footprints and schematics for IHLP2525CZER5R6M8A are listed on our Part Details page. You can also find images and similar parts to IHLP2525CZER5R6M8A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IHLP2525CZER5R6M8A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP2525CZER5R6M8A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IHLP2525CZER5R6M8A fall under?

The IHLP2525CZER5R6M8A is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to IHLP2525CZER5R6M8A when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP2525CZER5R6M8A you can contact the distributor directly for product support, shipping queries etc.

Is the IHLP2525CZER5R6M8A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IHLP2525CZER5R6M8A have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for IHLP2525CZER5R6M8A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IHLP2525CZER5R6M8A often in real-time on the comparison pages.

What if I can't find stock of IHLP2525CZER5R6M8A?

You can fill out our help required form which you can use to request a quote for IHLP2525CZER5R6M8A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay