Status: | Unknown |
---|---|
Series: | IHLP-2525CZ-11 |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
No stock
|
Buy Now | |
TTI Europe
from US$0.39
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
1,993
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
1,600
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now |
Shielded construction |
Frequency range up to 1.0 MHz |
Lowest DCR/µH, in this package size |
Applications |
---|
PDA / notebook / desktop / server applications |
High current POL converters |
Low profile, high current power supplies |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã§Â¬â€Ã¨Â®Â° |
Datasheet |
---|
IHLP-2525CZ-11 |
General Information |
---|
Packaging Methods |
General Information |
Maximum Operating Voltage |
IHLP Weights |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Selector guide |
Instructional Guide |
Selector Guide |
Market Solutions |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
2.2 UH 20% | TTI Europe |
Vishay Low DCR Inductor, 2.2uH, 9A, 16.5mOhm | Distrelec |
Inductor, 2.2Uh, Shielded, 9A | Newark Electronics |
Power Inductor (SMD), 2.2 uH, � 20%, 9 A, Shielded, 7 A, 6.47mm x 6.47mm x 3mm | Avnet Abacus |
IHLP Series 2525 2.2 uH 20% 8 A Shielded Low Profile High Current SMT Inductor | Future Electronics |
Power Inductor (SMD), 2.2 uH, ± 20%, 9 A, Shielded, 7 A, 6.47mm x 6.47mm x 3mm | Avnet America |
INDUCTOR, 2.2UH, 7A, 20% | Farnell |
Where can I find additional details, specifications and documents for a IHLP2525CZER2R2M11?
Additional datasheets, footprints and schematics for IHLP2525CZER2R2M11 are listed on our Part Details page. You can also find images and similar parts to IHLP2525CZER2R2M11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP2525CZER2R2M11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP2525CZER2R2M11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP2525CZER2R2M11 fall under?
The IHLP2525CZER2R2M11 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to IHLP2525CZER2R2M11 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP2525CZER2R2M11 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP2525CZER2R2M11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHLP2525CZER2R2M11 have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, Avnet Abacus and Future Electronics have stock available or on a lead time for IHLP2525CZER2R2M11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP2525CZER2R2M11 often in real-time on the comparison pages.
What if I can't find stock of IHLP2525CZER2R2M11?
You can fill out our help required form which you can use to request a quote for IHLP2525CZER2R2M11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.