Status: | Unknown |
---|---|
Series: | IHLP-2525CZ-1A |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
1,735
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
62,000
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
26,000
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
2,180
in stock
|
Buy Now | |
element14
from US$0.51
|
2,180
in stock
|
Buy Now | |
Farnell
from US$0.51
|
2,180
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
1,976
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now |
Shielded construction |
Frequency range up to 1.0 MHz |
Lowest DCR/µH, in this package size |
Applications |
---|
Engine and transmission control units |
Diesel injection drivers |
DC/DC converters for entertainment / navigation systems |
Application Notes |
---|
Application Note |
Datasheet |
---|
IHLP-2525CZ-1A |
General Information |
---|
Packaging Methods |
Maximum Operating Voltage |
IHLP Weights |
Product Literature |
---|
Selector guide |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
IHLP Series 2525 22 uH ▒20% 135 mOhm DCR SMT Shielded Power Inductor | Future Electronics |
Power Inductor (SMD), 22 uH, ± 20%, 2.9 A, Shielded, 2.5 A, 6.47mm x 6.47mm x 3mm | Avnet America |
22 UH 20% AEC-Q200 | TTI Europe |
Inductor, Shielded, Aec-Q200, 22Uh, 2.9A Rohs Compliant: Yes |Vishay IHLP2525CZER220M1A | Newark Electronics |
INDUCTOR, SHIELDED, AEC-Q200, 22UH, 2.9A | element14 |
Vishay Inductor, SMD, 22uH, 2.9A, 63mOhm | Distrelec |
Power Inductor 2.9A 2525 22uH | RS |
Power Inductor (SMD), 22 uH, � 20%, 2.9 A, Shielded, 2.5 A, 6.47mm x 6.47mm x 3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLP2525CZER220M1A?
Additional datasheets, footprints and schematics for IHLP2525CZER220M1A are listed on our Part Details page. You can also find images and similar parts to IHLP2525CZER220M1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP2525CZER220M1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP2525CZER220M1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP2525CZER220M1A you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP2525CZER220M1A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHLP2525CZER220M1A have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for IHLP2525CZER220M1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP2525CZER220M1A often in real-time on the comparison pages.
What if I can't find stock of IHLP2525CZER220M1A?
You can fill out our help required form which you can use to request a quote for IHLP2525CZER220M1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.