Status: | Unknown |
---|---|
Series: | IHLP-2525BD-01 |
RoHS: | Compliant |
Lowest height (2.4 mm) in this package footprint |
Shielded construction |
Frequency range up to 5.0 MHz |
Applications |
---|
PDA / notebook / desktop / server applications |
High current POL converters |
Low profile, high current power supplies |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã§Â¬â€Ã¨Â®Â° |
Datasheet |
---|
IHLP-2525BD-01 |
General Information |
---|
Packaging Methods |
IHLP Weights |
Maximum Operating Voltage |
General Information |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Selector Guide |
Market Solutions |
Selector guide |
Instructional Guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
Power Inductor (SMD), 330 nH, ± 20%, 18 A, Shielded, 22 A, 6.47mm x 6.47mm x 2.4mm | Avnet America |
Inductor, IHLP-2525BD-01 .33 20% ER E3 | Vishay Dale IHLP2525BDERR33M01 | RS Americas |
.33 UH 20% | TTI Europe |
INDUCTOR, 0.33UH, 22A, 20% | Farnell |
Power Inductor (SMD), 330 nH, � 20%, 18 A, Shielded, 22 A, 6.47mm x 6.47mm x 2.4mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLP2525BDERR33M01?
Additional datasheets, footprints and schematics for IHLP2525BDERR33M01 are listed on our Part Details page. You can also find images and similar parts to IHLP2525BDERR33M01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP2525BDERR33M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP2525BDERR33M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP2525BDERR33M01 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP2525BDERR33M01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHLP2525BDERR33M01 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for IHLP2525BDERR33M01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP2525BDERR33M01 often in real-time on the comparison pages.
What if I can't find stock of IHLP2525BDERR33M01?
You can fill out our help required form which you can use to request a quote for IHLP2525BDERR33M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.