IHLP2525AHERR33M01 Inductors & Filters by Vishay Intertechnology

INDUCTOR 0.33UH 18A 20%

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for RS
RS
from US$0.60
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.70
-
Buy Now
Logo for Farnell
Farnell
from US$0.76
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 330nH
RMS Current (Irms) 12A
Inductor Construction Shielded
Saturation Current (Isat) 18A
Product Range -
Power Inductor Case 6.86mm x 6.47mm x 1.8mm
DC Resistance Max 0.007ohm
Inductance Tolerance ± 20%
External Depth 6.47mm
External Length / Height 1.8mm
External Width 6.86mm
Inductor Type High Current
No. of Pins 2Pins
Operating Temperature Max 125°C
Operating Temperature Min -55°C

Alternative Descriptions

Inductor IHLP SMD 2525 0.33uH | RS
WireWound SMD inductor 330nH 20% 100KHz 12A 2525 | Future Electronics
Power Inductor (SMD), 330 nH, ± 20%, 12 A, Shielded, 18 A, 6.47mm x 6.47mm x 1.8mm | Avnet America
INDUCTOR, 0.33UH, 18A, 20% | Farnell
Power Inductor (SMD), 330 nH, � 20%, 12 A, Shielded, 18 A, 6.47mm x 6.47mm x 1.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IHLP2525AHERR33M01?

Additional datasheets, footprints and schematics for IHLP2525AHERR33M01 are listed on our Part Details page. You can also find images and similar parts to IHLP2525AHERR33M01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IHLP2525AHERR33M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP2525AHERR33M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IHLP2525AHERR33M01 fall under?

The IHLP2525AHERR33M01 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to IHLP2525AHERR33M01 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP2525AHERR33M01 you can contact the distributor directly for product support, shipping queries etc.

Is the IHLP2525AHERR33M01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IHLP2525AHERR33M01 have stock available?

Authorised distributors including RS, Future Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for IHLP2525AHERR33M01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IHLP2525AHERR33M01 often in real-time on the comparison pages.

What if I can't find stock of IHLP2525AHERR33M01?

You can fill out our help required form which you can use to request a quote for IHLP2525AHERR33M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay