Status: | Unknown |
---|---|
Series: | IHLP-2020CZ-11 Series |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
No stock
|
Buy Now | |
Future Electronics
from US$0.41
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
2,000
in stock
|
Buy Now | |
element14
from US$0.51
|
286
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 220nH |
---|---|
RMS Current (Irms) | 21A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 14.5A |
Product Range | IHLP-2020CZ-11 Series |
Power Inductor Case | 5.49mm x 5.18mm x 3mm |
DC Resistance Max | 0.0039ohm |
Inductance Tolerance | ± 20% |
External Depth | 5.18mm |
External Length / Height | 3mm |
External Width | 5.49mm |
Inductor Type | High Current |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Inductor Power Shielded Wirewound 220nH 20% 100KHz Powdered Iron 21A 3.9mOhm DCR | Future Electronics |
Power Inductor (SMD), 220 nH, ± 20%, 20 A, Shielded, 13.4 A, 5.18mm x 5.18mm x 3mm | Avnet America |
INDUCTOR, SHIELDED, 220NH, | element14 |
Inductance:220Nh | Newark Electronics |
IHLP2020CZ-11 WireWound SMDinductor w/ MetalCore,220 nH +/-20%WireWound 21A Idc | Vishay Dale IHLP2020CZERR22M11 | RS Americas |
Power Inductor (SMD), 220 nH, � 20%, 20 A, Shielded, 13.4 A, 5.18mm x 5.18mm x 3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLP2020CZERR22M11?
Additional datasheets, footprints and schematics for IHLP2020CZERR22M11 are listed on our Part Details page. You can also find images and similar parts to IHLP2020CZERR22M11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP2020CZERR22M11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP2020CZERR22M11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP2020CZERR22M11 fall under?
The IHLP2020CZERR22M11 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLP2020CZERR22M11 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP2020CZERR22M11 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP2020CZERR22M11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHLP2020CZERR22M11 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Newark Electronics and RS Americas have stock available or on a lead time for IHLP2020CZERR22M11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP2020CZERR22M11 often in real-time on the comparison pages.
What if I can't find stock of IHLP2020CZERR22M11?
You can fill out our help required form which you can use to request a quote for IHLP2020CZERR22M11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.