IHLP2020CZER4R7M01. Inductors by Vishay Intertechnology

INDUCTOR, SHIELDED, 4.7UH, 3.5A

Status: Unknown
Series: IHLP-2020CZ-01 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for RS
RS
from US$0.67
1,935
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.44
6,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.38
3,316
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.62
1,993
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.71
1,942
in stock
Buy Now
Logo for element14
element14
from US$0.50
1,942
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.47
1,942
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.45
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.68
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.96
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.49
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.40
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 4.7µH
RMS Current (Irms) 3.5A
Inductor Construction Shielded
Saturation Current (Isat) 8.2A
Product Range IHLP-2020CZ-01 Series
Power Inductor Case 5.49mm x 5.18mm x 3mm
RoHS Compliant Yes

Alternative Descriptions

IHLP Series 2020 4.7 uH 3.5 A 77.5 mOhm DCR SMT Shielded Power Inductor | Future Electronics
Vishay High Saturation Inductor, 4.7uH, 3.5A, 25MHz, 77.5mOhm | Distrelec
Inductor, Shielded, 4.7Uh, 3.5A Rohs Compliant: Yes |Vishay IHLP2020CZER4R7M01 | Newark Electronics
Inductor IHLP SMD 2020 4.7uH | RS
IHLP2020CZ 4,7uH 3,5A 20% | Rutronik
Power Inductor (SMD), 4.7 uH, ± 20%, 3.5 A, Shielded, 8.2 A, 5.18mm x 5.18mm x 3mm | Avnet America
IHLP2020CZ-01 Series WireWound SMD Inductor w/ Metal Core,4.7 uH +/-20% | Vishay Dale IHLP2020CZER4R7M01 | RS Americas
4.7 UH 20% | TTI Europe
Power Inductor (SMD), 4.7 uH, � 20%, 3.5 A, Shielded, 8.2 A, 5.18mm x 5.18mm x 3mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IHLP2020CZER4R7M01.?

Additional datasheets, footprints and schematics for IHLP2020CZER4R7M01. are listed on our Part Details page. You can also find images and similar parts to IHLP2020CZER4R7M01. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IHLP2020CZER4R7M01. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP2020CZER4R7M01. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IHLP2020CZER4R7M01. fall under?

The IHLP2020CZER4R7M01. is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to IHLP2020CZER4R7M01. when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP2020CZER4R7M01. you can contact the distributor directly for product support, shipping queries etc.

Is the IHLP2020CZER4R7M01. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for IHLP2020CZER4R7M01. have stock available?

Authorised distributors including Future Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for IHLP2020CZER4R7M01..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IHLP2020CZER4R7M01. often in real-time on the comparison pages.

What if I can't find stock of IHLP2020CZER4R7M01.?

You can fill out our help required form which you can use to request a quote for IHLP2020CZER4R7M01. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay