IHLP2020CZER150M01 Inductors by Vishay Intertechnology

INDUCTOR, SHIELDED, 15UH, 1.9A

Status: Unknown
Series: IHLP-2020CZ-01 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Farnell
Farnell
from US$0.49
2,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.38
32,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.68
4,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.70
2,000
in stock
Buy Now
Logo for element14
element14
from US$0.54
2,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.67
1,579
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.75
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.34
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 15µH
RMS Current (Irms) 1.9A
Inductor Construction Shielded
Saturation Current (Isat) 2.5A
Product Range IHLP-2020CZ-01 Series
Power Inductor Case 5.49mm x 5.18mm x 3mm
RoHS Compliant Yes

Alternative Descriptions

IHLP-2020CZ-01 15 20% ER E3 | Future Electronics
Power Inductor (SMD), 15 uH, ± 20%, 1.9 A, Shielded, 2.5 A, 5.18mm x 5.18mm x 3mm | Avnet America
Inductor, Shielded, 15Uh, 1.9A Rohs Compliant: Yes |Vishay IHLP2020CZER150M01 | Newark Electronics
Vishay High Saturation Inductor, 15uH, 1.9A, 13.5MHz, 265mOhm | Distrelec
IHLP2020CZ-01 WireWound SMDinductor w/ MetalCore,15 uH +/-20%WireWound 1.9A Idc | Vishay Dale IHLP2020CZER150M01 | RS Americas
15 UH 20% | TTI Europe
Power Inductor (SMD), 15 uH, � 20%, 1.9 A, Shielded, 2.5 A, 5.18mm x 5.18mm x 3mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IHLP2020CZER150M01?

Additional datasheets, footprints and schematics for IHLP2020CZER150M01 are listed on our Part Details page. You can also find images and similar parts to IHLP2020CZER150M01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IHLP2020CZER150M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP2020CZER150M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IHLP2020CZER150M01 fall under?

The IHLP2020CZER150M01 is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to IHLP2020CZER150M01 when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP2020CZER150M01 you can contact the distributor directly for product support, shipping queries etc.

Is the IHLP2020CZER150M01 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for IHLP2020CZER150M01 have stock available?

Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for IHLP2020CZER150M01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IHLP2020CZER150M01 often in real-time on the comparison pages.

What if I can't find stock of IHLP2020CZER150M01?

You can fill out our help required form which you can use to request a quote for IHLP2020CZER150M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay