Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
1,490
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
6,000
in stock
|
Buy Now | |
element14
from US$0.45
|
849
in stock
|
Buy Now | |
Farnell
from US$0.45
|
849
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
374
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 470nH |
---|---|
RMS Current (Irms) | 11.5A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 21A |
Product Range | - |
Power Inductor Case | 5.49mm x 5.18mm x 2mm |
DC Resistance Max | 0.0094ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 5.18mm |
External Length / Height | 2mm |
External Width | 5.49mm |
Inductor Type | High Current |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
.47 UH 20% | TTI Europe |
IHLP Series 2020 0.47 uH â–’20% 9.4 mOhm DCR SMT Shielded Power Inductor | Future Electronics |
Power Inductor 11.5A 2080 470nH | RS |
INDUCTOR, 0.47UH, SMD | element14 |
Inductor, Shielded, 470Nh, 21A, Smd | Newark Electronics |
Power Inductor (SMD), 470 nH, ± 20%, 11.5 A, Shielded, 21 A, 5.18mm x 5.18mm x 2mm | Avnet America |
Power Inductor (SMD), 470 nH, � 20%, 11.5 A, Shielded, 21 A, 5.18mm x 5.18mm x 2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLP2020BZERR47M01?
Additional datasheets, footprints and schematics for IHLP2020BZERR47M01 are listed on our Part Details page. You can also find images and similar parts to IHLP2020BZERR47M01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP2020BZERR47M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP2020BZERR47M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP2020BZERR47M01 fall under?
The IHLP2020BZERR47M01 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLP2020BZERR47M01 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP2020BZERR47M01 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP2020BZERR47M01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHLP2020BZERR47M01 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, element14 and Farnell have stock available or on a lead time for IHLP2020BZERR47M01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP2020BZERR47M01 often in real-time on the comparison pages.
What if I can't find stock of IHLP2020BZERR47M01?
You can fill out our help required form which you can use to request a quote for IHLP2020BZERR47M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.