Status: | Unknown |
---|---|
Series: | IHLP-1616AB-01 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
18,117
in stock
|
Buy Now | |
element14
from US$0.45
|
18,117
in stock
|
Buy Now | |
Farnell
from US$0.45
|
14,117
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
4,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$0.55
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
Distrelec
from US$1.00
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Shielded construction |
Lowest DCR/µH, in this package size |
Handles high transient current spikes without saturation |
Applications |
---|
PDA / notebook / desktop / server applications |
High current POL converters |
Low profile, high current power supplies |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã§Â¬â€Ã¨Â®Â° |
Datasheet |
---|
IHLP-1616AB-01 |
General Information |
---|
Packaging Methods |
IHLP Weights |
Maximum Operating Voltage |
General Information |
Ordering Info |
---|
Ordering Information |
Product Literature |
---|
Selector Guide |
Market Solutions |
Selector guide |
Instructional Guide |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Capabilities and Custom Options |
Infographic - IHLP |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Power Inductor, Ihlp-1616Ab-01 Series, 470 Nh, 20%, Shielded, 0.022 Ohm, 5 A Rohs Compliant: Yes |Vishay IHLP1616ABERR47M01 | Newark Electronics |
INDUCTOR, 0.47UH, 13A, 20% | element14 |
Power Inductor (SMD), 470 nH, ± 20%, 5 A, Shielded, 13 A, 4.06mm x 4.06mm x 1.2mm | Avnet America |
Power Inductor (SMD), 470 nH, � 20%, 5 A, Shielded, 13 A, 4.06mm x 4.06mm x 1.2mm | Avnet Abacus |
IHLP1616 0,47uH 5A 20% | Rutronik |
Inductor IHLP SMD 1616 0.47uH | RS |
IHLP-1616AB-01 .47 20% ER E3 | Future Electronics |
IHLP1616AB-01 WireWound SMDinductor w/ MetalCore,470 nH +/-20%WireWound 5A Idc | Vishay Dale IHLP1616ABERR47M01 | RS Americas |
Vishay Inductor, SMD, 470nH, 5A, 101MHz, 22mOhm | Distrelec |
.47 UH 20% | TTI Europe |
Where can I find additional details, specifications and documents for a IHLP1616ABERR47M01?
Additional datasheets, footprints and schematics for IHLP1616ABERR47M01 are listed on our Part Details page. You can also find images and similar parts to IHLP1616ABERR47M01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP1616ABERR47M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP1616ABERR47M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP1616ABERR47M01 fall under?
The IHLP1616ABERR47M01 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to IHLP1616ABERR47M01 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP1616ABERR47M01 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP1616ABERR47M01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHLP1616ABERR47M01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for IHLP1616ABERR47M01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP1616ABERR47M01 often in real-time on the comparison pages.
What if I can't find stock of IHLP1616ABERR47M01?
You can fill out our help required form which you can use to request a quote for IHLP1616ABERR47M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.