IHLP1616ABER2R2M11 Inductors by Vishay Intertechnology

IHLP® Commercial Inductors, Low DCR Series

Status: Unknown
Series: IHLP-1616AB-11
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
6,230
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.32
24,000
in stock
Buy Now
Logo for element14
element14
from US$0.45
6,230
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.82
1,594
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.81
1,594
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.51
1,463
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.60
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.87
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.99
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

Shielded construction
Lowest DCR/µH, in this package size
Handles high transient current spikes without saturation
Applications
PDA / notebook / desktop / server applications
High current POL converters
Low profile, high current power supplies

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

IHLP Series 1616 2.2 uH 20% 2.75A Shielded Low Profile High Current SMT Inductor | Future Electronics
INDUCTOR, 2.2UH, 2.75A, 20%, SMD | element14
General Purpose Inductor 2.2uH 20% | Rapid Electronics
Inductor, Shielded, 2.2Uh, 3A, Smd | Newark Electronics
Power Inductor (SMD), 2.2 uH, ± 20%, 2.75 A, Shielded, 3 A, 4.06mm x 4.06mm x 1.2mm | Avnet America
IHLP1616AB-11 Series WireWound SMD Inductor w/ Metal Core,2.2 uH +/-20% | Vishay Dale IHLP1616ABER2R2M11 | RS Americas
Vishay Inductor, SMD, 2.2uH, 2.75A, 49MHz, 83.5mOhm | Distrelec
Power Inductor (SMD), 2.2 uH, � 20%, 2.75 A, Shielded, 3 A, 4.06mm x 4.06mm x 1.2mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IHLP1616ABER2R2M11?

Additional datasheets, footprints and schematics for IHLP1616ABER2R2M11 are listed on our Part Details page. You can also find images and similar parts to IHLP1616ABER2R2M11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IHLP1616ABER2R2M11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP1616ABER2R2M11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IHLP1616ABER2R2M11 fall under?

The IHLP1616ABER2R2M11 is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to IHLP1616ABER2R2M11 when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP1616ABER2R2M11 you can contact the distributor directly for product support, shipping queries etc.

Is the IHLP1616ABER2R2M11 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for IHLP1616ABER2R2M11 have stock available?

Authorised distributors including Future Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for IHLP1616ABER2R2M11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IHLP1616ABER2R2M11 often in real-time on the comparison pages.

What if I can't find stock of IHLP1616ABER2R2M11?

You can fill out our help required form which you can use to request a quote for IHLP1616ABER2R2M11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay