Status: | Unknown |
---|---|
Series: | IHLP-1212BZ-11 |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
2,165
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
126,000
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
6,000
in stock
|
Buy Now | |
element14
from US$0.55
|
5,607
in stock
|
Buy Now | |
Farnell
from US$0.53
|
5,607
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
2,934
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
2,167
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
58
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now |
Shielded construction |
Excellent DC/DC energy storage up to 1 MHz to 2 MHz. Filter inductor applications up to SRF (see “Standard Electrical Specifications†table) |
Lowest DCR/µH, in this package size |
Applications |
---|
PDA/notebook/desktop/server applications |
High current POL converters |
Low profile, high current power supplies |
Application Notes |
---|
Application Note |
Datasheet |
---|
IHLP-1212BZ-11 |
General Information |
---|
Packaging Methods |
IHLP Weights |
Maximum Operating Voltage |
Product Literature |
---|
Selector Guide |
Selector guide |
Market Solutions |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Capabilities and Custom Options |
Infographic - IHLP |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
1.5 UH 20% | TTI Europe |
IHLP Series 1212 1.5 uH 20% 3.8 A Shielded Low Profile High Current SMT Inductor | Future Electronics |
INDUCTOR, 1.5UH, 4A, 20% | element14 |
Vishay Inductor, SMD, 1.5uH, 3.8A, 32mOhm | Distrelec |
Power Inductor 3.8A 1212 1.5uH | RS |
Inductor, Shielded, 1.5Uh, 4A, Smd | Newark Electronics |
Power Inductor (SMD), 1.5 uH, � 20%, 3.8 A, Shielded, 4 A, 3mm x 3mm x 2mm | Avnet Abacus |
IHLP1212BZ 1,5uH 3,8A 20% | Rutronik |
Power Inductor (SMD), 1.5 uH, ± 20%, 3.8 A, Shielded, 4 A, 3mm x 3mm x 2mm | Avnet America |
Where can I find additional details, specifications and documents for a IHLP1212BZER1R5M11?
Additional datasheets, footprints and schematics for IHLP1212BZER1R5M11 are listed on our Part Details page. You can also find images and similar parts to IHLP1212BZER1R5M11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP1212BZER1R5M11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP1212BZER1R5M11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP1212BZER1R5M11 fall under?
The IHLP1212BZER1R5M11 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to IHLP1212BZER1R5M11 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP1212BZER1R5M11 you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP1212BZER1R5M11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHLP1212BZER1R5M11 have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Distrelec have stock available or on a lead time for IHLP1212BZER1R5M11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP1212BZER1R5M11 often in real-time on the comparison pages.
What if I can't find stock of IHLP1212BZER1R5M11?
You can fill out our help required form which you can use to request a quote for IHLP1212BZER1R5M11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.