Status: | Unknown |
---|---|
Series: | IHLP-1212AE-11 Series |
RoHS: | Unknown |
Product Range | IHLP-1212AE-11 Series |
---|---|
Inductance | 680nH |
RMS Current (Irms) | 5.4A |
Saturation Current (Isat) | 5.5A |
Inductor Construction | Shielded |
DC Resistance Max | 0.022ohm |
Packaging | Cut Tape |
Inductor, Shielded, 680Nh, 5.5A, Smd | Newark Electronics |
INDUCTOR, SHIELDED, 680NH, 5.5A, SMD | element14 |
IHLP Series 1212 0.68 uH 20% 5.4A Shielded Low Profile High Current SMT Inductor | Future Electronics |
Power Inductor (SMD), 680 nH, ± 20%, 5.4 A, Shielded, 5.5 A, 3mm x 3mm x 1.5mm | Avnet America |
Power Inductor (SMD), 680 nH, � 20%, 5.4 A, Shielded, 5.5 A, 3mm x 3mm x 1.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IHLP1212AEERR68M11.?
Additional datasheets, footprints and schematics for IHLP1212AEERR68M11. are listed on our Part Details page. You can also find images and similar parts to IHLP1212AEERR68M11. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLP1212AEERR68M11. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP1212AEERR68M11. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLP1212AEERR68M11. fall under?
The IHLP1212AEERR68M11. is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLP1212AEERR68M11. when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP1212AEERR68M11. you can contact the distributor directly for product support, shipping queries etc.
Is the IHLP1212AEERR68M11. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHLP1212AEERR68M11. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for IHLP1212AEERR68M11..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLP1212AEERR68M11. often in real-time on the comparison pages.
What if I can't find stock of IHLP1212AEERR68M11.?
You can fill out our help required form which you can use to request a quote for IHLP1212AEERR68M11. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.