IHLP1212AEERR22M11. Inductors & Filters by Vishay Intertechnology

INDUCTOR SHIELDED 220NH 9A SMD

Status: Unknown
Series: IHLP-1212AE-11 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$0.49
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.51
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.46
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.70
-
Buy Now
Logo for element14
element14
from US$0.61
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range IHLP-1212AE-11 Series
Inductance 220nH
Inductance Tolerance 20%
Inductor Construction Shielded
DC Resistance Max 0.0114ohm
RMS Current (Irms) 8.5A
Saturation Current (Isat) 9A

Alternative Descriptions

Inductor, Shielded, 220Nh, 9A, Smd, Full Reel | Newark Electronics
IHLP-1212AE-11 .22 20% ER E3 | Future Electronics
Power Inductor (SMD), 220 nH, ± 20%, 8.5 A, Shielded, 9 A, 3mm x 3mm x 1.5mm | Avnet America
INDUCTOR, 0.22UH 20%, IHLP-1212AE-11 | element14
Power Inductor (SMD), 220 nH, � 20%, 8.5 A, Shielded, 9 A, 3mm x 3mm x 1.5mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IHLP1212AEERR22M11.?

Additional datasheets, footprints and schematics for IHLP1212AEERR22M11. are listed on our Part Details page. You can also find images and similar parts to IHLP1212AEERR22M11. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IHLP1212AEERR22M11. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLP1212AEERR22M11. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IHLP1212AEERR22M11. fall under?

The IHLP1212AEERR22M11. is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to IHLP1212AEERR22M11. when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IHLP1212AEERR22M11. you can contact the distributor directly for product support, shipping queries etc.

Is the IHLP1212AEERR22M11. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IHLP1212AEERR22M11. have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for IHLP1212AEERR22M11..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IHLP1212AEERR22M11. often in real-time on the comparison pages.

What if I can't find stock of IHLP1212AEERR22M11.?

You can fill out our help required form which you can use to request a quote for IHLP1212AEERR22M11. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay