Status: | Unknown |
---|---|
Series: | IHLE-4040DD-5A |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
490
in stock
|
Buy Now | |
TTI Europe
from US$0.84
|
500
in stock
|
Buy Now | |
element14
from US$0.98
|
462
in stock
|
Buy Now | |
Farnell
from US$0.93
|
462
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
247
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.89
|
-
|
Buy Now |
High temperature, up to 155 °C |
Integrated E-Shield for maximum EMI reduction (1) |
Excellent DC/DC energy storage up to 1 MHz to 2 MHz. Filter inductor applications up the SRF (see standard electrical specifications table). |
Applications |
---|
Engine and transmission control units |
Diesel injection drivers |
DC/DC converters for entertainment/navigation systems |
Application Notes |
---|
Application Note |
Datasheet |
---|
IHLE-4040DD-5A |
General Information |
---|
Maximum Operating Voltage |
IHLP Weights |
Product Literature |
---|
Product Sheet |
Support Tools |
---|
Did you Know |
Infographic |
Capabilities and Custom Options |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
33 UH 20% AEC-Q200 | TTI Europe |
Power Inductor, 4040, 33uH, e-shielded | RS |
INDUCTOR, 33UH, 3.7A, 20%, SHIELDED | element14 |
Inductor, Aec-Q200, 33Uh, Shielded, 3.7A | Newark Electronics |
Power Inductor (SMD), 33 uH, � 20%, 3.7 A, Shielded, 4.2 A, 10.922mm x 10.82mm x 4.293mm | Avnet Abacus |
IHLE-4040DD-5A 33 20% ER E3 E-Field shielded IHLP | Future Electronics |
Power Inductor (SMD), 33 uH, ± 20%, 3.7 A, Shielded, 4.2 A, 10.922mm x 10.82mm x 4.293mm | Avnet America |
Where can I find additional details, specifications and documents for a IHLE4040DDER330M5A?
Additional datasheets, footprints and schematics for IHLE4040DDER330M5A are listed on our Part Details page. You can also find images and similar parts to IHLE4040DDER330M5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLE4040DDER330M5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLE4040DDER330M5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLE4040DDER330M5A you can contact the distributor directly for product support, shipping queries etc.
Is the IHLE4040DDER330M5A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHLE4040DDER330M5A have stock available?
Authorised distributors including TTI Europe, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for IHLE4040DDER330M5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLE4040DDER330M5A often in real-time on the comparison pages.
What if I can't find stock of IHLE4040DDER330M5A?
You can fill out our help required form which you can use to request a quote for IHLE4040DDER330M5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.