Status: | Unknown |
---|---|
Series: | IHLD-3232HB-5A |
RoHS: | Compliant |
Two inductors in one package |
High temperature, up to 155 °C |
Shielded construction |
Applications |
---|
Class D audio amplifiers |
Application Notes |
---|
Application Note |
Datasheet |
---|
IHLD-3232HB-5A |
General Information |
---|
Maximum Operating Voltage |
IHLP Weights |
Product Literature |
---|
Product Sheet |
Support Tools |
---|
Infographic |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Inductance:10Μh | Newark Electronics |
Power Inductor (SMD), 10 uH, ± 20%, 5 A, Shielded, 5.2 A, 9.754mm x 9.627mm x 9.144mm | Avnet America |
INDUCTOR, 10UH, 3.65A, 20%, SHIELDED | element14 |
INDUCTOR, 10UH, 3.65A, SHIELDED | Farnell |
Where can I find additional details, specifications and documents for a IHLD3232HBER100M5A?
Additional datasheets, footprints and schematics for IHLD3232HBER100M5A are listed on our Part Details page. You can also find images and similar parts to IHLD3232HBER100M5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHLD3232HBER100M5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHLD3232HBER100M5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHLD3232HBER100M5A fall under?
The IHLD3232HBER100M5A is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHLD3232HBER100M5A when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHLD3232HBER100M5A you can contact the distributor directly for product support, shipping queries etc.
Is the IHLD3232HBER100M5A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHLD3232HBER100M5A have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for IHLD3232HBER100M5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHLD3232HBER100M5A often in real-time on the comparison pages.
What if I can't find stock of IHLD3232HBER100M5A?
You can fill out our help required form which you can use to request a quote for IHLD3232HBER100M5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.