IHHP0806AZERR24M01 Inductors & Filters by Vishay Intertechnology

INDUCTOR SHIELDED 0.24UH 4.7A 20%

Status: Unknown
Series: IHHP-0806AZ-01 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 240nH
RMS Current (Irms) 4.7A
Saturation Current (Isat) 5.1A
Product Range IHHP-0806AZ-01 Series
Power Inductor Case 2mm x 1.6mm x 1mm
Inductor Construction Shielded

Alternative Descriptions

Power Inductor (SMD), 240 nH, ± 20%, 4.7 A, Shielded, 6 A, 2mm x 1.6mm x 1mm | Avnet America
Inductor, Shielded, 0.24Uh, 4.7A, 20% | Newark Electronics
Power Inductor (SMD), 240 nH, � 20%, 4.7 A, Shielded, 6 A, 2mm x 1.6mm x 1mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IHHP0806AZERR24M01?

Additional datasheets, footprints and schematics for IHHP0806AZERR24M01 are listed on our Part Details page. You can also find images and similar parts to IHHP0806AZERR24M01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IHHP0806AZERR24M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHHP0806AZERR24M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IHHP0806AZERR24M01 fall under?

The IHHP0806AZERR24M01 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to IHHP0806AZERR24M01 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IHHP0806AZERR24M01 you can contact the distributor directly for product support, shipping queries etc.

Is the IHHP0806AZERR24M01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IHHP0806AZERR24M01 have stock available?

Authorised distributors including Avnet America, Newark Electronics and Avnet Abacus have stock available or on a lead time for IHHP0806AZERR24M01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IHHP0806AZERR24M01 often in real-time on the comparison pages.

What if I can't find stock of IHHP0806AZERR24M01?

You can fill out our help required form which you can use to request a quote for IHHP0806AZERR24M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay