Status: | Unknown |
---|---|
Series: | IHHP-0806AZ-01 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
179
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
179
in stock
|
Buy Now | |
element14
from US$0.13
|
179
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now |
Inductance | 2.2µH |
---|---|
RMS Current (Irms) | 2A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 2.1A |
Product Range | IHHP-0806AZ-01 Series |
Power Inductor Case | 2mm x 1.6mm x 1mm |
Power Inductor (SMD), 2.2 uH, ± 20%, 2 A, Shielded, 2.1 A, 2mm x 1.6mm x 1mm | Avnet America |
Inductor, Shielded, 2.2Uh, 2A, 20% | Newark Electronics |
INDUCTOR, SHIELDED, 2.2UH, 2A, 20% | element14 |
Power Inductor (SMD), 2.2 uH, � 20%, 2 A, Shielded, 2.1 A, 2mm x 1.6mm x 1mm | Avnet Abacus |
IHHP Series 0806 2.2 uH â–’20 % Tolerance 1.8 A Shielded SMT Power Inductor | Future Electronics |
Where can I find additional details, specifications and documents for a IHHP0806AZER2R2M01?
Additional datasheets, footprints and schematics for IHHP0806AZER2R2M01 are listed on our Part Details page. You can also find images and similar parts to IHHP0806AZER2R2M01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHHP0806AZER2R2M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHHP0806AZER2R2M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHHP0806AZER2R2M01 fall under?
The IHHP0806AZER2R2M01 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHHP0806AZER2R2M01 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHHP0806AZER2R2M01 you can contact the distributor directly for product support, shipping queries etc.
Is the IHHP0806AZER2R2M01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHHP0806AZER2R2M01 have stock available?
Authorised distributors including Avnet America, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for IHHP0806AZER2R2M01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHHP0806AZER2R2M01 often in real-time on the comparison pages.
What if I can't find stock of IHHP0806AZER2R2M01?
You can fill out our help required form which you can use to request a quote for IHHP0806AZER2R2M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.