IHD3EB473L Inductors & Filters by Vishay Intertechnology

INDUCTOR 47MH 100MA AXIAL LEADED

Status: Unknown
Series: IHD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.07

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range IHD Series
Inductance 47mH
DC Current Rating 100mA
DC Resistance Max 33.7ohm
Inductance Tolerance ± 15%
Body Material Ferrite
Case Dimensions 11.68mm x 22.86mm

Alternative Descriptions

Power Inductor, 47 mH, 100 mA, 33.7 Ohm, ± 15% | Avnet America
Inductor, 47Mh, 100Ma, Axial Leaded | Newark Electronics
Power Inductor, 47 mH, 100 mA, 33.7 Ohm, � 15% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IHD3EB473L?

Additional datasheets, footprints and schematics for IHD3EB473L are listed on our Part Details page. You can also find images and similar parts to IHD3EB473L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IHD3EB473L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHD3EB473L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IHD3EB473L fall under?

The IHD3EB473L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to IHD3EB473L when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IHD3EB473L you can contact the distributor directly for product support, shipping queries etc.

Is the IHD3EB473L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IHD3EB473L have stock available?

Authorised distributors including Avnet America, Newark Electronics and Avnet Abacus have stock available or on a lead time for IHD3EB473L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IHD3EB473L often in real-time on the comparison pages.

What if I can't find stock of IHD3EB473L?

You can fill out our help required form which you can use to request a quote for IHD3EB473L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay