Status: | Unknown |
---|---|
Series: | IHD Series |
RoHS: | Unknown |
Product Range | IHD Series |
---|---|
Inductance | 10mH |
DC Current Rating | 250mA |
DC Resistance Max | 7.3ohm |
Inductance Tolerance | ± 15% |
Body Material | Ferrite |
Case Dimensions | 11.68mm x 22.86mm |
Inductor, 10Mh, 250Ma, Axial Leaded | Newark Electronics |
53K4784 | element14 |
INDUCTOR, 10MH, 250MA, AXIAL LEADED | Farnell |
IHD Series 10000 uH ▒15% Tol. 0.25A Unshielded Through Hole Axial Power Inductor | Future Electronics |
Power Inductor, 10 mH, 250 mA, 7.3 Ohm, ± 15% | Avnet America |
Where can I find additional details, specifications and documents for a IHD3EB103L?
Additional datasheets, footprints and schematics for IHD3EB103L are listed on our Part Details page. You can also find images and similar parts to IHD3EB103L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHD3EB103L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHD3EB103L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHD3EB103L fall under?
The IHD3EB103L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHD3EB103L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHD3EB103L you can contact the distributor directly for product support, shipping queries etc.
Is the IHD3EB103L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHD3EB103L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for IHD3EB103L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHD3EB103L often in real-time on the comparison pages.
What if I can't find stock of IHD3EB103L?
You can fill out our help required form which you can use to request a quote for IHD3EB103L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.