Status: | Unknown |
---|---|
Series: | IHD Series |
RoHS: | Unknown |
Product Range | IHD Series |
---|---|
Inductance | 27 H |
Inductance Tolerance | 15% |
DC Current Rating | 1.9A |
DC Resistance Max | 0.07ohm |
Packaging | Each |
Body Material | Ferrite |
Case Dimensions | 6.85mm x 17.78mm |
Ind High Current Filter Bobbin Core 27uH 15% 1KHz Ferrite 1.9A AXL Bulk | Avnet America |
INDUCTOR, 27UH, 1.9A, AXIAL LEADED | element14 |
Inductor, 27Uh, 1.9A, Axial Leaded | Newark Electronics |
Where can I find additional details, specifications and documents for a IHD1EB270L?
Additional datasheets, footprints and schematics for IHD1EB270L are listed on our Part Details page. You can also find images and similar parts to IHD1EB270L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHD1EB270L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHD1EB270L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHD1EB270L fall under?
The IHD1EB270L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHD1EB270L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHD1EB270L you can contact the distributor directly for product support, shipping queries etc.
Is the IHD1EB270L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHD1EB270L have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for IHD1EB270L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHD1EB270L often in real-time on the comparison pages.
What if I can't find stock of IHD1EB270L?
You can fill out our help required form which you can use to request a quote for IHD1EB270L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.