Status: | Unknown |
---|---|
Series: | IHA |
RoHS: | Not Compliant |
Printed circuit mounting (axial leads) |
Pre-tinned leads |
Low cost construction |
Applications |
---|
Noise filtering for switching regulators, power amplifiers, power supplies, and SCR and triac control circuits |
Datasheet |
---|
IHA |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Packaging Information |
---|
Packaging Methods |
Product Literature |
---|
Fast Track Program |
Instructional Guide |
Selector Guide |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | No |
GREEN | Contact Us |
Inductor, 100Uh, 4.2A, +10% | Newark Electronics |
INDUCTOR, 100UH, 4.2A, +10% | element14 |
Ind Filter Solenoidal Core 100uH 10% 1KHz Ferrite 4.2A AXL Bulk | Avnet America |
Where can I find additional details, specifications and documents for a IHA305BA?
Additional datasheets, footprints and schematics for IHA305BA are listed on our Part Details page. You can also find images and similar parts to IHA305BA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHA305BA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHA305BA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHA305BA fall under?
The IHA305BA is listed under Passive Components > Inductors > High Frequency Inductors > Axial Leaded High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHA305BA when available in the Axial Leaded High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHA305BA you can contact the distributor directly for product support, shipping queries etc.
Is the IHA305BA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IHA305BA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for IHA305BA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHA305BA often in real-time on the comparison pages.
What if I can't find stock of IHA305BA?
You can fill out our help required form which you can use to request a quote for IHA305BA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.