Status: | Unknown |
---|---|
Series: | IHA |
RoHS: | Compliant |
Printed circuit mounting (axial leads) |
Pre-tinned leads |
Low cost construction |
Applications |
---|
Noise filtering for switching regulators, power amplifiers, power supplies, and SCR and triac control circuits |
Datasheet |
---|
IHA |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Packaging Information |
---|
Packaging Methods |
Product Literature |
---|
Fast Track Program |
Instructional Guide |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | Contact Us |
Iha-104 Eb E2 Rohs Compliant: Yes |Vishay IHA104EB | Newark Electronics |
Power Inductor, 500 uH, 1.6 A, 420 Milliohm, ± 10% | Avnet America |
500 uH +/-10% Ferrite Leaded Inductor, Max SRF:1kHz, 1.6A Idc, 420mOhms Rdc IHA | Vishay Dale IHA104EB | RS Americas |
HIGH CURRENT INDUCTOR, 500UH, 1.6A, 10% | element14 |
Where can I find additional details, specifications and documents for a IHA104EB?
Additional datasheets, footprints and schematics for IHA104EB are listed on our Part Details page. You can also find images and similar parts to IHA104EB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHA104EB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHA104EB price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHA104EB you can contact the distributor directly for product support, shipping queries etc.
Is the IHA104EB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHA104EB have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for IHA104EB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHA104EB often in real-time on the comparison pages.
What if I can't find stock of IHA104EB?
You can fill out our help required form which you can use to request a quote for IHA104EB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.