Printed circuit mounting (axial leads) |
Pre-tinned leads |
Low cost construction |
Applications |
---|
Noise filtering for switching regulators, power amplifiers, power supplies, and SCR and triac control circuits |
Datasheet |
---|
IHA |
Instructions |
---|
Assembly Solder Profile |
Ordering Info |
---|
Ordering Information |
Packaging Information |
---|
Packaging Methods |
Product Literature |
---|
Fast Track Program |
Instructional Guide |
Selector Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | No |
GREEN | Contact Us |
IHA Series 100 uH 2.1 A Through Hole High Current Axial Leaded Filter Inductor | Future Electronics |
High Current Inductor, 100Uh, 2.1A, 10% | Newark Electronics |
HIGH CURRENT INDUCTOR, 100UH, 2.1A, 10% | element14 |
Power Inductor, 100 uH, 2.1 A, 160 Milliohm, ± 10% | Avnet America |
Inductor | RS Americas |
Where can I find additional details, specifications and documents for a IHA102EB?
Additional datasheets, footprints and schematics for IHA102EB are listed on our Part Details page. You can also find images and similar parts to IHA102EB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IHA102EB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IHA102EB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IHA102EB fall under?
The IHA102EB is listed under Passive Components > Inductors > High Frequency Inductors > Axial Leaded High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to IHA102EB when available in the Axial Leaded High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IHA102EB you can contact the distributor directly for product support, shipping queries etc.
Is the IHA102EB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IHA102EB have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for IHA102EB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IHA102EB often in real-time on the comparison pages.
What if I can't find stock of IHA102EB?
You can fill out our help required form which you can use to request a quote for IHA102EB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.