Status: | Unknown |
---|---|
Series: | IH Series |
RoHS: | Unknown |
Product Range | IH Series |
---|---|
Inductance | 100µH |
RMS Current (Irms) | 10A |
Saturation Current (Isat) | 7A |
DC Resistance Max | 0.03ohm |
Inductance Tolerance | ± 10% |
Case Dimensions | 23.75mm x 41.28mm |
Inductor, 100Uh, 7A, Radial Leaded | Newark Electronics |
INDUCTOR, 100UH, 7A, RADIAL LEADED | element14 |
Ind Filter Wirewound 100uH 10% 1KHz Ferrite 10A RDL Bulk | Avnet America |
Where can I find additional details, specifications and documents for a IH10BQ101K?
Additional datasheets, footprints and schematics for IH10BQ101K are listed on our Part Details page. You can also find images and similar parts to IH10BQ101K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IH10BQ101K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IH10BQ101K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IH10BQ101K fall under?
The IH10BQ101K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IH10BQ101K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IH10BQ101K you can contact the distributor directly for product support, shipping queries etc.
Is the IH10BQ101K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IH10BQ101K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for IH10BQ101K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IH10BQ101K often in real-time on the comparison pages.
What if I can't find stock of IH10BQ101K?
You can fill out our help required form which you can use to request a quote for IH10BQ101K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.