Status: | Unknown |
---|---|
Series: | IFSC-1111AB-01 Series |
RoHS: | Unknown |
Inductance | 3.3µH |
---|---|
RMS Current (Irms) | 1.7A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 1.5A |
Product Range | IFSC-1111AB-01 Series |
Power Inductor Case | 2.9mm x 2.9mm x 1.2mm |
DC Resistance Max | 0.12ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Power Inductor, Ifsc-1111Ab-01 Series, 3.3 H, 20%, Shielded, 0.12 Ohm, 1.7 A Rohs Compliant: Yes |Vishay IFSC1111ABER3R3M01 | Newark Electronics |
INDUCTOR, 3.3UH, 1.7A, 20%, 5MHZ | element14 |
IFSC Series 3.3 uH ▒20 % Tolerance 1.7 A 120 mOhm SMT Shielded Power Inductor | Future Electronics |
Power Inductor (SMD), 3.3 uH, ± 20%, 1.71 A, Shielded, 1.92 A, 3mm x 3mm x 1.2mm | Avnet America |
Where can I find additional details, specifications and documents for a IFSC1111ABER3R3M01?
Additional datasheets, footprints and schematics for IFSC1111ABER3R3M01 are listed on our Part Details page. You can also find images and similar parts to IFSC1111ABER3R3M01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IFSC1111ABER3R3M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IFSC1111ABER3R3M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IFSC1111ABER3R3M01 fall under?
The IFSC1111ABER3R3M01 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to IFSC1111ABER3R3M01 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IFSC1111ABER3R3M01 you can contact the distributor directly for product support, shipping queries etc.
Is the IFSC1111ABER3R3M01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IFSC1111ABER3R3M01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for IFSC1111ABER3R3M01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IFSC1111ABER3R3M01 often in real-time on the comparison pages.
What if I can't find stock of IFSC1111ABER3R3M01?
You can fill out our help required form which you can use to request a quote for IFSC1111ABER3R3M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.