Status: | Unknown |
---|---|
Series: | IFSC-1008AB-01 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
1,834
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
1,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
1,834
in stock
|
Buy Now | |
element14
from US$0.24
|
1,834
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
1,590
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shielded construction |
Frequency range up to 5.0 MHz |
Handles high transient current spikes without saturation |
Applications |
---|
PDA / notebook / desktop / server applications |
High current POL converters |
Low profile, high current power supplies |
Datasheet |
---|
IFSC-1008AB-01 |
General Information |
---|
Packaging Methods |
Product Literature |
---|
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Vishay Inductor, SMD, 10uH, 900mA, 900mOhm | Distrelec |
Surface Mount Power Inductor, Ifsc-1008Ab-01 Series, 10 H, 20%, Shielded, 0.41 Ohm, 750 Ma Rohs Compliant: Yes |Vishay IFSC1008ABER100M01 | Newark Electronics |
INDUCTOR, 10UH, 0.75A, 20%, 5MHZ | element14 |
IPSC Series 10 uH â–’20 % Tolerance 0.85 A 410 mOhm SMT Shielded Inductor | Future Electronics |
Power Inductor (SMD), 10 uH, ± 20%, 900 mA, Shielded, 870 mA, 2.5mm x 2mm x 1.2mm | Avnet America |
10 UH 20% | TTI Europe |
Power Inductor (SMD), 10 uH, � 20%, 900 mA, Shielded, 870 mA, 2.5mm x 2mm x 1.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a IFSC1008ABER100M01?
Additional datasheets, footprints and schematics for IFSC1008ABER100M01 are listed on our Part Details page. You can also find images and similar parts to IFSC1008ABER100M01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IFSC1008ABER100M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IFSC1008ABER100M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IFSC1008ABER100M01 fall under?
The IFSC1008ABER100M01 is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to IFSC1008ABER100M01 when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IFSC1008ABER100M01 you can contact the distributor directly for product support, shipping queries etc.
Is the IFSC1008ABER100M01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for IFSC1008ABER100M01 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for IFSC1008ABER100M01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IFSC1008ABER100M01 often in real-time on the comparison pages.
What if I can't find stock of IFSC1008ABER100M01?
You can fill out our help required form which you can use to request a quote for IFSC1008ABER100M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.