IFSC0806AZER100M01 Inductors & Filters by Vishay Intertechnology

INDUCTOR 10UH 0.45A 20% 5MHZ

Status: Unknown
Series: IFSC-0806AZ-01 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
4,811
in stock
Buy Now
Logo for element14
element14
from US$0.24
4,811
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.21
1,250
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
112
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 10µH
RMS Current (Irms) 450mA
Inductor Construction Shielded
Saturation Current (Isat) 620mA
Product Range IFSC-0806AZ-01 Series
Power Inductor Case 2mm x 1.6mm x 1mm
DC Resistance Max 1.33ohm
Inductance Tolerance ± 20%
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

INDUCTOR, 10UH, 0.45A, 20%, 5MHZ | element14
Inductor, Shielded, 10Uh, 620Ma, Smd | Newark Electronics
IFSC Series 10 uH â–’20 % Tolerance 0.62 A 1.33 Ohm SMT Shielded Power Inductor | Future Electronics
Power Inductor (SMD), 10 uH, ± 20%, 470 mA, Shielded, 620 mA, 2mm x 1.6mm x 1mm | Avnet America
Power Inductor (SMD), 10 uH, � 20%, 470 mA, Shielded, 620 mA, 2mm x 1.6mm x 1mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IFSC0806AZER100M01?

Additional datasheets, footprints and schematics for IFSC0806AZER100M01 are listed on our Part Details page. You can also find images and similar parts to IFSC0806AZER100M01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IFSC0806AZER100M01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IFSC0806AZER100M01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IFSC0806AZER100M01 fall under?

The IFSC0806AZER100M01 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to IFSC0806AZER100M01 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IFSC0806AZER100M01 you can contact the distributor directly for product support, shipping queries etc.

Is the IFSC0806AZER100M01 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IFSC0806AZER100M01 have stock available?

Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for IFSC0806AZER100M01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IFSC0806AZER100M01 often in real-time on the comparison pages.

What if I can't find stock of IFSC0806AZER100M01?

You can fill out our help required form which you can use to request a quote for IFSC0806AZER100M01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay