Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.54
|
No stock
|
Buy Now |
Sensing Range Max | 20m |
---|---|
Sensing Method | Through Beam |
Sensor Output | - |
Product Range | - |
Connection Method | Cable |
Supply Voltage DC Min | - |
Supply Voltage DC Max | 24VDC |
SVHC | No SVHC (12-Jan-2017) |
External Diameter | 10mm |
External Length / Height | 30mm |
IP / NEMA Rating | IP67 |
Lead Length | 5m |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Output Current Max | 50mA |
Sensing Distance Max | 20m |
Sensing Distance Min | 0mm |
Sensor Input | Optical |
PHOTOSWITCH, TRANSMITTER | Farnell |
Where can I find additional details, specifications and documents for a IED12-FEC?
Additional datasheets, footprints and schematics for IED12-FEC are listed on our Part Details page. You can also find images and similar parts to IED12-FEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IED12-FEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IED12-FEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IED12-FEC fall under?
The IED12-FEC is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to IED12-FEC when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IED12-FEC you can contact the distributor directly for product support, shipping queries etc.
Is the IED12-FEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IED12-FEC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IED12-FEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IED12-FEC often in real-time on the comparison pages.
What if I can't find stock of IED12-FEC?
You can fill out our help required form which you can use to request a quote for IED12-FEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.