Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.57
|
58
in stock
|
Buy Now | |
RS Americas
from US$14.89
|
328
in stock
|
Buy Now | |
Newark Electronics
from US$15.33
|
57
in stock
|
Buy Now | |
element14
from US$17.22
|
57
in stock
|
Buy Now | |
Farnell
from US$18.58
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$53.40
|
20
in stock
|
Buy Now | |
Carlton-Bates
from US$30.18
|
-
|
Buy Now | |
TTI Europe
from US$34.97
|
-
|
Buy Now | |
TE Store
from US$44.97
|
-
|
Buy Now | |
Sager
from US$35.76
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Current Rating | 50mA |
---|---|
Product Range | - |
Accessory Type | DC Input Module |
Contact Configuration | SPST-NO |
External Depth | 15.2mm |
External Width | 43.18mm |
For Use With | TE Connectivity Solid State Relays |
Length | 31.8mm |
Module, Control, Input, Digital, Circuit Board, 34mA, 5VDC, PCB, IDC Series | TE Connectivity IDC-5 | RS Americas |
I/O Module | Newark Electronics |
Special Order: IDC-5 = PCB MOUNT,5V DC Logic-DC I/P Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Relay Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | P&b Ssr Input Dc Module | Part Number: IDC-5 | Internal Number: 6-1393028-4 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 12mA |
---|---|
Product Range | - |
Accessory Type | DC Input Module |
External Depth | 15.2mm |
External Width | 43.2mm |
For Use With | Proximity Limit Selector Push Button Photoelectric Switches & TTL Compatible Devices |
Digital DC Input Module, 32 VDC/VAC Input Voltage - max 5 VDC Logic Voltage - nominal | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 34mA, 34mA |
---|---|
Product Range | - |
Accessory Type | DC Input Module |
External Depth | 15.2mm |
External Width | 43.2mm |
For Use With | Crouzet Solid State Relays |
Length | 31.8mm |
No. of Analog Inputs | 1 |
No. of Digital Outputs | 1 |
Microprocessor dc input module | RS |
0.6 PUT MODULE PCB MOUNT | TTI Europe |
I/O Modules .6in 30V I/O Module | Sager |
Input/Output Module | Relay Specialties |
Where can I find additional details, specifications and documents for a IDC-5?
Additional datasheets, footprints and schematics for IDC-5 are listed on our Part Details page. You can also find images and similar parts to IDC-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IDC-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IDC-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IDC-5 fall under?
The IDC-5 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to IDC-5 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IDC-5 you can contact the distributor directly for product support, shipping queries etc.
Is the IDC-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IDC-5 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for IDC-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IDC-5 often in real-time on the comparison pages.
What if I can't find stock of IDC-5?
You can fill out our help required form which you can use to request a quote for IDC-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.