Status: | Unknown |
---|---|
Series: | ICTE Series |
RoHS: | Unknown |
Product Range | ICTE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 20.6V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 17.6V |
Breakdown Voltage Max | 17.6V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Peak Pulse Current Ippm | 60A |
Power Dissipation Pd | 1.5kW |
ICTE15-E3/54, Uni-Directional TVS Diode, 1500W, 2-Pin Case1.5KE | Siliconix / Vishay ICTE15-E3/54 | RS Americas |
DIODE, TVS, 6.5W, 15V, AXIAL LEADED | element14 |
Tvs Diode, 1.5Kw, 15V, 1.5Ke | Newark Electronics |
Where can I find additional details, specifications and documents for a ICTE15-E3/54?
Additional datasheets, footprints and schematics for ICTE15-E3/54 are listed on our Part Details page. You can also find images and similar parts to ICTE15-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICTE15-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICTE15-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICTE15-E3/54 fall under?
The ICTE15-E3/54 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to ICTE15-E3/54 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICTE15-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the ICTE15-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICTE15-E3/54 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for ICTE15-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICTE15-E3/54 often in real-time on the comparison pages.
What if I can't find stock of ICTE15-E3/54?
You can fill out our help required form which you can use to request a quote for ICTE15-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.