Status: | Active |
---|---|
Series: | ICM7555 |
RoHS: | Unknown |
Improved 2nd Source (See 4th Page for Maxim Advantage) |
Wide Supply Voltage Range: 2V to 18V |
No Crowbarring of Supply During Output Transition |
Adjustable Duty Cycle |
Low THRESHOLD, Active-Low TRIGGER, and Active-Low RESET Currents |
TTL Compatible |
Monolithic, Low-Power CMOS Design |
Type | RC Monostable or Astable |
---|---|
Outputs | Logic |
Output Type | CMOS |
Speed (MHz) | 0.5 |
ISUPPLY (mA) (max) | 0.25 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.35 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 500kHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 18V |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Low-Power, General-Purpose Tim | Analog Devices |
Timer, 500Khz, 18V, Nsoic-8 | Newark Electronics |
TIMER, 500KHZ, 18V, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a ICM7555ESA+ ?
Additional datasheets, footprints and schematics for ICM7555ESA+ are listed on our Part Details page. You can also find images and similar parts to ICM7555ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7555ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7555ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7555ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7555ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7555ESA+ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ICM7555ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7555ESA+ often in real-time on the comparison pages.
What if I can't find stock of ICM7555ESA+ ?
You can fill out our help required form which you can use to request a quote for ICM7555ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.