Status: | Active |
---|---|
Series: | ICM7224 |
RoHS: | Unknown |
Type | Decade |
---|---|
Outputs | Display |
Max. Count | 19999 |
Output Type | LCD |
Speed (MHz) | 15 |
ISUPPLY (mA) (max) | 0.025 |
Package/Pins | PDIP/40PLCC/44 |
BudgetaryPrice (See Notes) | 9.75 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits | 4.5 |
---|---|
No. of Segments | - |
Driver Case Style | DIP |
No. of Pins | 40Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 6V |
Interface Type | Non Multiplexed |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Display Driver, 6V, Dip-40 | Newark Electronics |
DISPLAY DRIVER, 6V, DIP-40 | element14 |
Where can I find additional details, specifications and documents for a ICM7224IPL+ ?
Additional datasheets, footprints and schematics for ICM7224IPL+ are listed on our Part Details page. You can also find images and similar parts to ICM7224IPL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7224IPL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7224IPL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7224IPL+ you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7224IPL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7224IPL+ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ICM7224IPL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7224IPL+ often in real-time on the comparison pages.
What if I can't find stock of ICM7224IPL+ ?
You can fill out our help required form which you can use to request a quote for ICM7224IPL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.