Status: | Active |
---|---|
Series: | ICM7218 |
RoHS: | Unknown |
Prices starting from US$7.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.26
|
33
in stock
|
Buy Now | |
Analog Devices
from US$7.60
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$10.57
|
33
in stock
|
Buy Now | |
element14
from US$9.83
|
33
in stock
|
Buy Now | |
Schukat Electronic
from US$10.60
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$33.18
|
8
in stock
|
Buy Now |
LCD or LED | LED |
---|---|
Display Type | Common Anode |
Interface | Microprocessor |
Digits or Char. | 8-Digit |
Output Format | 7 segment + DP |
Fonts | Code BHexadecimal |
Segment Blinking | No |
VSUPPLY (V) (min) | 4 |
VSUPPLY (V) (max) | 6 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 6V |
Output Voltage Max | - |
Output Current Max | 500mA |
Switching Frequency | - |
No. of Outputs | 8Outputs |
IC Mounting | Through Hole |
Driver Case Style | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
8-Digit, Multiplexed, LED Deco | Analog Devices |
Led Display Driver, 8 Digit, Dip-8 | Newark Electronics |
LED DISPLAY DRIVER, 8 DIGIT, DIP-8 | element14 |
8Dig LED-Displ-Dr. CC DIP28 | Schukat Electronic |
IC: driver | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a ICM7218BIPI+ ?
Additional datasheets, footprints and schematics for ICM7218BIPI+ are listed on our Part Details page. You can also find images and similar parts to ICM7218BIPI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7218BIPI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7218BIPI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7218BIPI+ you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7218BIPI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7218BIPI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for ICM7218BIPI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7218BIPI+ often in real-time on the comparison pages.
What if I can't find stock of ICM7218BIPI+ ?
You can fill out our help required form which you can use to request a quote for ICM7218BIPI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.