ICM7218AIQI+ by Analog Devices

8-Digit, Multiplexed, LED Decoder Driver


Where to Buy

Prices starting from US$7.89

Distributor Stock
Logo for Farnell
Farnell
from US$7.89
80
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.34
80
in stock
Buy Now
Logo for element14
element14
from US$9.79
80
in stock
Buy Now

Specifications

LCD or LED LED
Display Type Common Anode
Interface Microprocessor
Digits or Char. 8-Digit
Output Format 7 segment + DP
Fonts Code BHexadecimal
Segment Blinking No
VSUPPLY (V) (min) 4
VSUPPLY (V) (max) 6
Package/Pins See Data Sheet


ICM7218AIQI+ Semiconductors - ICs by Analog Devices

LED DISPLAY DRIVER 8 DIGIT PLCC-28

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Device Topology -
Input Voltage Min 4V
Input Voltage Max 6V
Output Voltage Max -
Output Current Max 500mA
Switching Frequency -
No. of Outputs 8Outputs
IC Mounting SMD
Driver Case Style PLCC
No. of Pins 28Pins
Operating Temperature Min -20°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Led Display Driver, 8 Digit, Plcc-28 | Newark Electronics
LED DISPLAY DRIVER, 8 DIGIT, PLCC-28 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ICM7218AIQI+ ?

Additional datasheets, footprints and schematics for ICM7218AIQI+ are listed on our Part Details page. You can also find images and similar parts to ICM7218AIQI+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ICM7218AIQI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7218AIQI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7218AIQI+ you can contact the distributor directly for product support, shipping queries etc.

Is the ICM7218AIQI+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ICM7218AIQI+ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ICM7218AIQI+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ICM7218AIQI+ often in real-time on the comparison pages.

What if I can't find stock of ICM7218AIQI+ ?

You can fill out our help required form which you can use to request a quote for ICM7218AIQI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay