Status: | Active |
---|---|
Series: | ICM7217, ICM7217A, ICM7217B, ICM7217C |
RoHS: | Unknown |
Type | Decade |
---|---|
Outputs | Display |
Max. Count | 9999 |
Output Type | Save |
Speed (MHz) | 2 |
Package/Pins | PDIP/28 |
BudgetaryPrice (See Notes) | 8.47 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Counter Type | Up / Down |
Clock Frequency | 5MHz |
Count Maximum | 9999 |
Logic Case Style | DIP |
No. of Pins | 28Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Digital IC Case | DIP |
Frequency | 5MHz |
4-Digit, Presettable, LED Up/D | Analog Devices |
Counter, Up/Down, 4Digit, Dip-28 | Newark Electronics |
COUNTER, UP/DOWN, 4DIGIT, DIP-28 | element14 |
Where can I find additional details, specifications and documents for a ICM7217IPI+ ?
Additional datasheets, footprints and schematics for ICM7217IPI+ are listed on our Part Details page. You can also find images and similar parts to ICM7217IPI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7217IPI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7217IPI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7217IPI+ you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7217IPI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7217IPI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ICM7217IPI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7217IPI+ often in real-time on the comparison pages.
What if I can't find stock of ICM7217IPI+ ?
You can fill out our help required form which you can use to request a quote for ICM7217IPI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.