Status: | Active |
---|---|
Series: | ICM7212 |
RoHS: | Unknown |
Prices starting from US$4.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.40
|
40
in stock
|
Buy Now | |
Analog Devices
from US$8.44
|
146
in stock
|
Buy Now | |
Newark Electronics
from US$9.56
|
75
in stock
|
Buy Now | |
element14
from US$9.65
|
75
in stock
|
Buy Now | |
Farnell
from US$9.08
|
75
in stock
|
Buy Now | |
CoreStaff
from US$4.32
|
4
in stock
|
Buy Now | |
Schukat Electronic
from US$5.63
|
-
|
Buy Now |
Improved 2nd Source! (See 3rd page, in the full data sheet, for "Maxim Advantageâ„¢"). |
Directly Drives Four Digit, 7 Segment Displays ICM7211 - Non-multiplexed Liquid Crystal Display (LCD) ICM7212 - Non-mulitplexed Common Anode LED Mulitplexed BCD Interface and µP Interface Versions |
ICM7211 - Non-multiplexed Liquid Crystal Display (LCD) |
ICM7212 - Non-mulitplexed Common Anode LED |
Mulitplexed BCD Interface and µP Interface Versions |
No external components needed |
Low Power CMOS - 25µW typ. (display blanked) |
LCD or LED | LED |
---|---|
Display Type | Static |
Interface | 4-Bit Parallel |
Digits or Char. | 4-Digit |
Output Format | 7 segments |
Fonts | Hexadecimal |
Segment Blinking | No |
VSUPPLY (V) (min) | 3 |
VSUPPLY (V) (max) | 6 |
Package/Pins | PDIP/40PLCC/44 |
BudgetaryPrice (See Notes) | 4.25 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 6V |
Output Voltage Max | - |
Output Current Max | - |
Switching Frequency | - |
No. of Outputs | - |
IC Mounting | Through Hole |
Driver Case Style | DIP |
No. of Pins | 40Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Four Digit Display Decoder/Dri | Analog Devices |
Led Display Driver, 4 Digit, Dip-40 | Newark Electronics |
LED DISPLAY DRIVER, 4 DIGIT, DIP-40 | element14 |
FOUR DIGIT LED DECODER/DRIVER BCD DIP40 | RS |
4Dig LED-Displ-Dr. CA DIP40 | Schukat Electronic |
Where can I find additional details, specifications and documents for a ICM7212AMIPL+ ?
Additional datasheets, footprints and schematics for ICM7212AMIPL+ are listed on our Part Details page. You can also find images and similar parts to ICM7212AMIPL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7212AMIPL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7212AMIPL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7212AMIPL+ you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7212AMIPL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7212AMIPL+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ICM7212AMIPL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7212AMIPL+ often in real-time on the comparison pages.
What if I can't find stock of ICM7212AMIPL+ ?
You can fill out our help required form which you can use to request a quote for ICM7212AMIPL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.