Status: | Active |
---|---|
Series: | ICL7665 |
RoHS: | Unknown |
µP Over/Undervoltage Warning |
Improved Second Source |
Dual Comparator with Precision Internal Reference |
3µA Operating Current |
2% Threshold Accuracy (ICL7665A) |
1.6V to 16V Supply Voltage Range |
On-Board Hysteresis Outputs |
Externally Programmable Trip Points |
Monolithic, Low-Power CMOS Design |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2 |
Reset Out | Active HighActive LowOpen Drain |
Interface | R/C Adjustable |
tRESET (min) | <1ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Adjustable Reset InputOvervoltage/Window Monitor |
ICC (µA) (max) | 15 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 3.04 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 1.3V |
---|---|
No. of Supervisors / Monitors | 2Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 16V |
Reset Type | Active-High Active-Low |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Delay Time | 1ms |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 7665 |
IC Generic Number | 7665 |
IC Temperature Range | Commercial |
Logic Function Number | 7665 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 25mA |
Output Voltage | 18V |
Supply Current | 3µA |
Supply Voltage Range | 2V to 16V |
µP Voltage Monitor with Dual O | Analog Devices |
Mpu Supervisor/Monitor, 0 To 70Deg C | Newark Electronics |
MPU SUPERVISOR/MONITOR, 0 TO 70DEG C | element14 |
Where can I find additional details, specifications and documents for a ICL7665ACSA+ ?
Additional datasheets, footprints and schematics for ICL7665ACSA+ are listed on our Part Details page. You can also find images and similar parts to ICL7665ACSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7665ACSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7665ACSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7665ACSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7665ACSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7665ACSA+ have stock available?
Authorised distributors including Analog Devices, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for ICL7665ACSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7665ACSA+ often in real-time on the comparison pages.
What if I can't find stock of ICL7665ACSA+ ?
You can fill out our help required form which you can use to request a quote for ICL7665ACSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.