Status: | Active |
---|---|
Series: | ICL7660 |
RoHS: | Unknown |
Prices starting from US$1.17
Miniature µMAX Package |
1.5V to 10.0V Operating Supply Voltage Range |
98% Typical Power-Conversion Efficiency |
Invert, Double, Divide, or Multiply Input Voltages |
BOOST Pin Increases Switching Frequencies (MAX1044) |
No-Load Supply Current: 200µA Max at 5V |
No External Diode Required for Higher-Voltage Operation |
Topology | DoublerInverterUnregulated |
---|---|
VIN (V) (min) | 1.5 |
VIN (V) (max) | 10 |
IOUT (A) (typ) | 0.02 |
Unadj. VOUT (V) | +2xVIN-VIN |
IQ (mA) (max) | 0.175 |
Switching Frequency (kHz) | 10 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.24 |
Status: | Unknown |
---|---|
Series: | MAX1044 |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 10V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 20mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -10V |
Adjustable Output Voltage Max | 20V |
Topology | Divider Doubler Inverting Multiplier |
Operating Temperature Max | 70°C |
Product Range | MAX1044 |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 7660 |
No. of Outputs | 1Outputs |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | 20V |
Output Voltage Min | 3V |
Primary Input Voltage | 10V |
Switched-Capacitor Voltage Con | Analog Devices |
Dc/Dc, 1.5V To 10Vin, Adj, 8Dip | Newark Electronics |
DC/DC, 1.5V TO 10VIN, ADJ, 8DIP | element14 |
I.C. ICL 7660 CPA | RS |
Where can I find additional details, specifications and documents for a ICL7660CPA+ ?
Additional datasheets, footprints and schematics for ICL7660CPA+ are listed on our Part Details page. You can also find images and similar parts to ICL7660CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7660CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7660CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7660CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7660CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7660CPA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ICL7660CPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7660CPA+ often in real-time on the comparison pages.
What if I can't find stock of ICL7660CPA+ ?
You can fill out our help required form which you can use to request a quote for ICL7660CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.