Status: | Active |
---|---|
Series: | ICL7621 |
RoHS: | Unknown |
Pin-for-Pin Second Source |
1pA Typical Bias Current—4nA (max) at +125°C |
±1V to ±8V Wide Supply Voltage Range |
Industry-Standard Pinouts |
Programmable Quiescent Currents of 10µA, 100µA, and 1000µA |
Monolithic, Low-Power CMOS Design |
Unity Gain BW (MHz) (typ) | 0.044 |
---|---|
Input IBIAS (nA) (max) | 0.05 |
VOS (µV) (max) | 2000 |
VSUPPLY (Total) (V) (min) | 2 |
VSUPPLY (Total) (V) (max) | 16 |
# Amplifiers | 2 |
Rail to Rail | Output Only |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.91 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 44kHz |
Slew Rate | 0.16V/µs |
Supply Voltage Range | ± 1V to ± 8V 2V to 16V |
Amplifier Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single/Dual/Triple/Quad Operat | Analog Devices |
OP AMP, 44KHZ, 0.16V/US, NSOIC-8 | Farnell |
Op Amp, 44Khz, 0.16V/Us, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a ICL7621DCSA+ ?
Additional datasheets, footprints and schematics for ICL7621DCSA+ are listed on our Part Details page. You can also find images and similar parts to ICL7621DCSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7621DCSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7621DCSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7621DCSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7621DCSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7621DCSA+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for ICL7621DCSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7621DCSA+ often in real-time on the comparison pages.
What if I can't find stock of ICL7621DCSA+ ?
You can fill out our help required form which you can use to request a quote for ICL7621DCSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.