Improved 2nd Source (See our “Maxim Advantage™” Page 3) |
±20,000 Count Resolution |
Guaranteed ±1 Count accuracy |
Over-range, under-range signals for auto-range capability |
Easy interface to UARTs and µPs |
TTL compatible, Multiplexed BCD outputs |
True differential input. Zero reading guaranteed for 0 volt Input |
True polarity at zero for precise null detection |
Monolithic CMOS Design |
Resolution (±Counts) | 20000 |
---|---|
# Input Channels | 1 |
Data Bus | µP/4UART |
Diff/S.E. Input | Diff. Only |
External VREF (V) (min) | -5 |
External VREF (V) (max) | 5 |
Bipolar VIN (±V) (max) | 2 |
Package/Pins | MQFP/44PDIP/28PLCC/28SSOP/28 |
BudgetaryPrice (See Notes) | 10.62 |
Status: | Unknown |
---|---|
Series: | LCD/LED Display ADCs |
RoHS: | Unknown |
Resolution (Bits) | - |
---|---|
Sampling Rate | - |
Input Channel Type | Differential |
Data Interface | Parallel UART |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 4V |
Supply Voltage Max | 6V |
ADC / DAC Case Style | PLCC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LCD/LED Display ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ICL7135CQI+,Display Drivers & Controller | RS |
ADC, 4.5DIGIT, DUAL SLOPE, PLCC-28 | Farnell Contract |
Adc, 4.5Digit, Dual Slope, Plcc-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a ICL7135CQI+ ?
Additional datasheets, footprints and schematics for ICL7135CQI+ are listed on our Part Details page. You can also find images and similar parts to ICL7135CQI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7135CQI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7135CQI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7135CQI+ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7135CQI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7135CQI+ have stock available?
Authorised distributors including RS, Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for ICL7135CQI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7135CQI+ often in real-time on the comparison pages.
What if I can't find stock of ICL7135CQI+ ?
You can fill out our help required form which you can use to request a quote for ICL7135CQI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.