Status: | Active |
---|---|
Series: | ICL7116 |
RoHS: | Unknown |
Improved 2nd Source! |
Hold Pin Allows Indefinite Display Hold |
Guaranteed First Reading Recovery from Overrange |
On-Board Display Drive Capability—No External Circuitry Required: LCD (ICL7116), LED (ICL7117) |
High-Impedance CMOS Differential Inputs |
Low Noise (< 15µVP-P) Without Hysteresis or Overrange Hangover |
Clock and Reference On-Chip |
Zero Input Gives Zero Reading |
True Polarity Indication for Precision Null Applications |
Resolution (±Counts) | 2000 |
---|---|
# Input Channels | 1 |
Data Bus | 7-Segment |
Diff/S.E. Input | Diff. Only |
Internal VREF (V) (nominal) | 2.8 |
External VREF (V) (max) | 9 |
Bipolar VIN (±V) (max) | 3.5 |
Package/Pins | PDIP/40PLCC/44 |
BudgetaryPrice (See Notes) | 6.78 |
Status: | Unknown |
---|---|
Series: | LCD/LED Display ADCs |
RoHS: | Unknown |
Resolution (Bits) | - |
---|---|
Sampling Rate | - |
Input Channel Type | Differential |
Data Interface | - |
Supply Voltage Type | Single |
Supply Voltage Min | 0V |
Supply Voltage Max | 9V |
ADC / DAC Case Style | DIP |
No. of Pins | 40Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LCD/LED Display ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
3 1/2 Digit ADC with Direct LC | Analog Devices |
Adc, 3.5Digit, Dual Slope, Dip-40 | Newark Electronics |
ADC, 3.5DIGIT, DUAL SLOPE, DIP-40 | element14 |
Where can I find additional details, specifications and documents for a ICL7116CPL+ ?
Additional datasheets, footprints and schematics for ICL7116CPL+ are listed on our Part Details page. You can also find images and similar parts to ICL7116CPL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7116CPL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7116CPL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7116CPL+ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7116CPL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7116CPL+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ICL7116CPL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7116CPL+ often in real-time on the comparison pages.
What if I can't find stock of ICL7116CPL+ ?
You can fill out our help required form which you can use to request a quote for ICL7116CPL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.