Status: | Active |
---|---|
Series: | ICL7109 |
RoHS: | Unknown |
Improved 2nd Source! |
Zero Integrator Phase for Fast Overload Recovery |
Hysteresis and "Crosstalk" Eliminated |
Enhanced Bus Driving Capability |
Byte Organized Three-state Outputs |
UART Handshake Mode for Serial Interfacing |
True Differential Input and Reference |
Up to 30 Conversions per Second |
Significantly Improved ESD Protection |
Monolithic, Low Power CMOS Design |
Resolution (±Counts) | 4096 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 0.03 |
Data Bus | µP/12UART |
Diff/S.E. Input | Diff. Only |
Internal VREF (V) (nominal) | -2.8 |
External VREF (V) (min) | -5 |
External VREF (V) (max) | 5 |
Bipolar VIN (±V) (max) | 3.5 |
Package/Pins | PDIP/40PLCC/44 |
BudgetaryPrice (See Notes) | 6.06 |
Status: | Unknown |
---|---|
Series: | Single 12-Bit Integrating ADCs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 30SPS |
Input Channel Type | Differential |
Data Interface | Parallel UART |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | 0V |
Supply Voltage Max | 5V |
ADC / DAC Case Style | PLCC |
No. of Pins | 44Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | Single 12-Bit Integrating ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
12-Bit A/D Converter with 3-St | Analog Devices |
Adc, 1-Ch, Dual Slope, 12Bit, Plcc-44 | Newark Electronics |
ADC, 1-CH, DUAL SLOPE, 12BIT, PLCC-44 | element14 |
Where can I find additional details, specifications and documents for a ICL7109CQH+D ?
Additional datasheets, footprints and schematics for ICL7109CQH+D are listed on our Part Details page. You can also find images and similar parts to ICL7109CQH+D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7109CQH+D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7109CQH+D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7109CQH+D you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7109CQH+D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7109CQH+D have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ICL7109CQH+D .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7109CQH+D often in real-time on the comparison pages.
What if I can't find stock of ICL7109CQH+D ?
You can fill out our help required form which you can use to request a quote for ICL7109CQH+D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.