Status: | Active |
---|---|
Series: | ICL7109 |
RoHS: | Unknown |
Prices starting from US$15.73
Improved 2nd Source! |
Zero Integrator Phase for Fast Overload Recovery |
Hysteresis and "Crosstalk" Eliminated |
Enhanced Bus Driving Capability |
Byte Organized Three-state Outputs |
UART Handshake Mode for Serial Interfacing |
True Differential Input and Reference |
Up to 30 Conversions per Second |
Significantly Improved ESD Protection |
Monolithic, Low Power CMOS Design |
Resolution (±Counts) | 4096 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 0.03 |
Data Bus | µP/12UART |
Diff/S.E. Input | Diff. Only |
Internal VREF (V) (nominal) | -2.8 |
External VREF (V) (min) | -5 |
External VREF (V) (max) | 5 |
Bipolar VIN (±V) (max) | 3.5 |
Package/Pins | PDIP/40PLCC/44 |
BudgetaryPrice (See Notes) | 6.06 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 30SPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Dual (+/-) |
Supply Voltage Min | -5V |
Supply Voltage Max | 5V |
ADC / DAC Case Style | DIP |
No. of Pins | 40Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
A/D / D/A Features | CMOS Internal Reference Microprocessor Compatible Parallel O/P |
Base Number | 7109 |
Conversion Time | 3333µs |
IC Case Style | DIP |
IC Temperature Range | Commercial |
Linearity Error | 2% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
Logic Function Number | 7109 |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | 0°C to +70°C |
Power Dissipation Ptot Max | 22.5mW |
Supply Current | 700µA |
Termination Type | Through Hole |
12-Bit A/D Converter with 3-St | Analog Devices |
ADC SINGLE 0.03KSPS 12-BIT PARALLEL | RS |
IC, 12BIT ADC, 7109, DIP40 | element14 |
Adc, 12Bit, 30Sps, Dip-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a ICL7109CPL+ ?
Additional datasheets, footprints and schematics for ICL7109CPL+ are listed on our Part Details page. You can also find images and similar parts to ICL7109CPL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7109CPL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7109CPL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7109CPL+ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7109CPL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7109CPL+ have stock available?
Authorised distributors including Analog Devices, RS, element14, Farnell and CoreStaff have stock available or on a lead time for ICL7109CPL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7109CPL+ often in real-time on the comparison pages.
What if I can't find stock of ICL7109CPL+ ?
You can fill out our help required form which you can use to request a quote for ICL7109CPL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.