Status: | Active |
---|---|
Series: | ICL7106 |
RoHS: | Unknown |
Improved 2nd Source (see Page 3 of the full data sheet for "Maxim Advantage") |
Guaranteed First Reading Recovery from Overrange |
On-Board Display Drive Capability—No External Circuitry Required LCD—ICL7106 LED—ICL7107 |
LCD—ICL7106 |
LED—ICL7107 |
High-Impedance CMOS Differential Inputs |
Low Noise (< 15µVP-P) without Hysteresis or Overrange Hangover |
Clock and Reference On-Chip |
True Differential Reference and Input |
True Polarity Indication for Precision Null Applications |
Monolithic CMOS Design |
Resolution (±Counts) | 2000 |
---|---|
# Input Channels | 1 |
Conv. Rate (ksps) (max) | 0.003 |
Data Bus | 7-Segment |
Diff/S.E. Input | Diff. Only |
Internal VREF (V) (nominal) | 2.8 |
External VREF (V) (max) | 9 |
Bipolar VIN (±V) (max) | 3.5 |
Package/Pins | PDIP/40PLCC/44 |
BudgetaryPrice (See Notes) | 6.7 |
Status: | Unknown |
---|---|
Series: | LCD/LED Display ADCs |
RoHS: | Unknown |
Resolution (Bits) | - |
---|---|
Sampling Rate | 3SPS |
Input Channel Type | Differential |
Data Interface | - |
Supply Voltage Type | Single |
Supply Voltage Min | 0V |
Supply Voltage Max | 9V |
ADC / DAC Case Style | DIP |
No. of Pins | 40Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LCD/LED Display ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ADC, 3.5DIGIT, DUAL SLOPE, 3SPS, DIP-40 | element14 |
Adc, 3.5Digit, Dual Slope, 3Sps, Dip-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a ICL7106CPL+ ?
Additional datasheets, footprints and schematics for ICL7106CPL+ are listed on our Part Details page. You can also find images and similar parts to ICL7106CPL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7106CPL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7106CPL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7106CPL+ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7106CPL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7106CPL+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ICL7106CPL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7106CPL+ often in real-time on the comparison pages.
What if I can't find stock of ICL7106CPL+ ?
You can fill out our help required form which you can use to request a quote for ICL7106CPL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.