Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.97
|
No stock
|
Buy Now | |
Relay Specialties
from US$11.39
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$15.97
|
-
|
Buy Now | |
Avnet America
from US$18.83
|
-
|
Buy Now | |
element14
from US$17.89
|
-
|
Buy Now | |
TE Store
from US$46.25
|
-
|
Buy Now | |
Farnell
from US$19.92
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Current Rating | 50mA |
---|---|
Product Range | - |
Accessory Type | AC Input Module |
Contact Configuration | SPST-NO |
External Depth | 15.2mm |
External Width | 43.18mm |
For Use With | TE Connectivity Solid State Relays |
Length | 31.8mm |
TYCO P&B I/O MODULE | Relay Specialties |
Module | RS |
I/O Module | Newark Electronics |
Relay SSR 6mA 140V AC/DC-IN 0.05A 30V DC-OUT 5-Pin | Avnet America |
IACM-5 = SLIM PCB MONT,5VDC Logic-AC ip Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Relay Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | Ssr Slim Input Ac Modules & Potter & Brumfield | Part Number: IACM-5 | Internal Number: 1-1393028-0 | TE Connectivity | TE Store |
Digital AC Input Module, 140 VAC Input Voltage - max 5 VDC Logic Voltage - nominal - 1-1393028-0 | Carlton-Bates |
Where can I find additional details, specifications and documents for a IACM-5?
Additional datasheets, footprints and schematics for IACM-5 are listed on our Part Details page. You can also find images and similar parts to IACM-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IACM-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IACM-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IACM-5 fall under?
The IACM-5 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to IACM-5 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IACM-5 you can contact the distributor directly for product support, shipping queries etc.
Is the IACM-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IACM-5 have stock available?
Authorised distributors including Relay Specialties, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for IACM-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IACM-5 often in real-time on the comparison pages.
What if I can't find stock of IACM-5?
You can fill out our help required form which you can use to request a quote for IACM-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.