Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.22
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$18.35
|
664
in stock
|
Buy Now | |
Rapid Electronics
from US$18.40
|
664
in stock
|
Buy Now | |
Chip One Stop
from US$13.60
|
664
in stock
|
Buy Now | |
RS Americas
from US$13.27
|
238
in stock
|
Buy Now | |
TE Store
from US$46.25
|
150
in stock
|
Buy Now | |
element14
from US$17.47
|
69
in stock
|
Buy Now | |
Farnell
from US$21.00
|
69
in stock
|
Buy Now | |
Carlton-Bates
from US$29.31
|
27
in stock
|
Buy Now | |
Relay Specialties
from US$10.58
|
5
in stock
|
Buy Now | |
Future Electronics
from US$28.73
|
-
|
Buy Now | |
Avnet America
from US$15.07
|
-
|
Buy Now | |
TTI Europe
from US$14.45
|
-
|
Buy Now | |
Sager
from US$35.76
|
-
|
Buy Now |
Current Rating | 12mA |
---|---|
Product Range | - |
Accessory Type | AC Input Module |
External Depth | 15.2mm |
External Width | 43.2mm |
For Use With | Proximity Limit Selector Push Button Photoelectric Switches & TTL Compatible Devices |
AC Input Module, 140 VAC max, 0.60x1.25x1.70 in. | Carlton-Bates |
G1 AC Digital Input, 90-140 VAC, 5 VDC Logic | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 50mA |
---|---|
Product Range | - |
Accessory Type | AC Input Module |
Contact Configuration | SPST-NO |
External Depth | 15.2mm |
External Width | 43.18mm |
For Use With | TE Connectivity Solid State Relays |
Length | 31.8mm |
Input Ac Module, 5V Dc Logic-120Vac Ip |Potter&brumfield Te Connectivity IAC-5 | Newark Electronics |
I/O Modules 90-140VAC/VDC input 5VDC out yellow | Rapid Electronics |
Module, Control, Input, Digital, Circuit Board, 6mA, 5VDC, PCB, IAC Series | TE Connectivity IAC-5 | RS Americas |
IAC-5 = PCB MOUNT,5V DC Logic - AC I/P Power Relay Type: Solid State Contact Arrangement: 1 Form A (SPST-NO) Product Mount Type: Printed Circuit Board Relay Connection Type: PCB Solder Pins Solid State 1 Form A (SPST-NO) Printed Circuit Board PCB Solder Pins | Ssr PCB Mount & Slim Relay | Part Number: IAC-5 | Internal Number: 1393028-4 | TE Connectivity | TE Store |
TYCO P&B AC INPUT MODULE WITH | Relay Specialties |
Input/Output Modules 5-Pin | Avnet America |
SOLID STATE RELAY | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 6mA, 6mA |
---|---|
Product Range | - |
Accessory Type | AC Input Module |
Count Input Frequency | 63Hz |
External Depth | 15.2mm |
External Width | 43.2mm |
For Use With | Crouzet Solid State Relays |
Length | 31.8mm |
No. of Analog Inputs | 1 |
Microprocessor ac input module | RS |
I/O Modules YLW 90-140VAC | Sager |
Where can I find additional details, specifications and documents for a IAC5?
Additional datasheets, footprints and schematics for IAC5 are listed on our Part Details page. You can also find images and similar parts to IAC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IAC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IAC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IAC5 fall under?
The IAC5 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to IAC5 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IAC5 you can contact the distributor directly for product support, shipping queries etc.
Is the IAC5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IAC5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TE Store have stock available or on a lead time for IAC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IAC5 often in real-time on the comparison pages.
What if I can't find stock of IAC5?
You can fill out our help required form which you can use to request a quote for IAC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.