Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Standard (mm) | 3.5 |
---|---|
Audio Standard 2 (mm) | 3.5 |
Color | Black |
Connector Type | Adapter |
Current Rating (A) | 1 |
Internal Switch(es) | 0 |
Length (mm) | 41 |
Number of Conductors | 2 |
Number of Ports | 1 |
Orientation | Vertical |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Width (mm) | 11 |
Where can I find additional details, specifications and documents for a IA-MS3535?
Additional datasheets, footprints and schematics for IA-MS3535 are listed on our Part Details page. You can also find images and similar parts to IA-MS3535 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IA-MS3535 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IA-MS3535 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IA-MS3535 fall under?
The IA-MS3535 is listed under interconnect > connectors > audio-connectors > inline-adapters > ia-ms3535.
Can I view similar or alternative parts?
You can view similar parts to IA-MS3535 when available in the ia-ms3535 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IA-MS3535 you can contact the distributor directly for product support, shipping queries etc.
Is the IA-MS3535 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IA-MS3535 have stock available?
Authorised distributors including CUI Devices and Carlton-Bates have stock available or on a lead time for IA-MS3535.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IA-MS3535 often in real-time on the comparison pages.
What if I can't find stock of IA-MS3535?
You can fill out our help required form which you can use to request a quote for IA-MS3535 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.