Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$1.21
|
369
in stock
|
Buy Now |
Audio Standard (mm) | 3.5 |
---|---|
Audio Standard 2 (mm) | 6.3 |
Connector Type | Adapter |
Current Rating (A) | 1 |
Internal Switch(es) | 0 |
Length (mm) | 45.1 |
Number of Conductors | 2 |
Number of Ports | 1 |
Orientation | Vertical |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Width (mm) | 10 |
Where can I find additional details, specifications and documents for a IA-MM6335B?
Additional datasheets, footprints and schematics for IA-MM6335B are listed on our Part Details page. You can also find images and similar parts to IA-MM6335B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IA-MM6335B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IA-MM6335B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IA-MM6335B fall under?
The IA-MM6335B is listed under interconnect > connectors > audio-connectors > inline-adapters > ia-mm6335b.
Can I view similar or alternative parts?
You can view similar parts to IA-MM6335B when available in the ia-mm6335b range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IA-MM6335B you can contact the distributor directly for product support, shipping queries etc.
Is the IA-MM6335B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IA-MM6335B have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for IA-MM6335B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IA-MM6335B often in real-time on the comparison pages.
What if I can't find stock of IA-MM6335B?
You can fill out our help required form which you can use to request a quote for IA-MM6335B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.